EN
  • EN
  • DE

PIC24FJ64GA704T-I/PT

Part No PIC24FJ64GA704T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000529-PIC24FJ64GA704T-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA704T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA704T-I/PT Microcontroller

The PIC24FJ64GA704T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer an optimal balance between power efficiency and processing capability. This microcontroller is part of the PIC24F family, which is well-known for its robust architecture, versatile features, and wide application usage. The PIC24FJ64GA704T-I/PT is particularly suitable for embedded systems that require complex algorithms and control processes, such as industrial control systems, automotive applications, and Internet of Things (IoT) devices.

Key Features

  • Core: 16-bit PIC24F CPU with a maximum speed of 32 MHz, delivering the computational power needed for demanding applications.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Digital I/O: Offers a rich set of digital input/output pins, enabling the microcontroller to interface with a variety of sensors, actuators, and other peripheral devices.
  • Analog Features: Includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC), which allows the microcontroller to process analog signals from sensors and other input devices.
  • Timers and Communication: Comes with a collection of timers, as well as communication peripherals like UART, SPI, and I2C, facilitating precise timing operations and versatile connectivity options.
  • Operating Voltage: Functions within a wide voltage range of 2.0V to 3.6V, making it adaptable to various power supply conditions.
  • Temperature Range: Designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Package: Available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing adequate I/O options for complex designs.

Applications

The versatility of the PIC24FJ64GA704T-I/PT makes it an ideal choice for a wide range of applications. Its robust feature set supports complex tasks in areas such as:

  • Automotive systems
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Medical devices
  • Communication systems

With its combination of performance, memory, and peripherals, the PIC24FJ64GA704T-I/PT from Microchip Technology is a powerful core component for any advanced embedded system design.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess