EN
  • EN
  • DE

PIC24FJ64GA106-I/PT

Part No PIC24FJ64GA106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792250-PIC24FJ64GA106-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ64GA106
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA106-I/PT CAD Model

Description

Microchip Technology's PIC24FJ64GA106-I/PT Microcontroller

The PIC24FJ64GA106-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit microcontroller integrates advanced features into a compact 64-pin TQFP (Thin Quad Flat Pack) package, making it ideal for space-constrained applications while offering robust capabilities.

At the heart of the PIC24FJ64GA106-I/PT lies a modified Harvard architecture that enables it to deliver up to 16 MIPS (Million Instructions per Second) at 32MHz, thanks to its high-speed CPU. This performance metric ensures swift and efficient handling of computational tasks. The MCU boasts an impressive 64KB of Flash memory, providing ample space for application code, and 8KB of RAM for data storage, facilitating complex and memory-intensive operations.

One of the key features of this microcontroller is its extensive range of peripherals. It includes versatile digital and analog functionality, such as:

  • Multiple 16-bit timers
  • Input Capture (IC)
  • Output Compare (OC)
  • Pulse Width Modulation (PWM) capabilities
  • 10-bit Analog-to-Digital Converters (ADCs) with multiple channels
  • Serial communication interfaces including UART, SPI, and I2C modules

These built-in peripherals provide developers with the tools needed to interface with a variety of sensors, actuators, and other external components. The PIC24FJ64GA106-I/PT also supports a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for user interfaces.

For enhanced data security and integrity, the MCU features a programmable code protection system. This security measure ensures that proprietary software remains secure against unauthorized access and duplication. Moreover, it is designed to operate within an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

With its low-power consumption modes, the PIC24FJ64GA106-I/PT is also tailored for battery-powered and power-sensitive applications, striking an optimal balance between performance and energy efficiency. This MCU is suitable for a wide array of applications, including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices.

Overall, the PIC24FJ64GA106-I/PT from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features and excellent performance for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7431 $53.9448
19+ $5.5328 $105.1232
28+ $5.3599 $150.0772
39+ $5.1870 $202.2930
50+ $5.0141 $250.7050
67+ $4.4954 $301.1918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess