EN
  • EN
  • DE

PIC24FJ64GA006T-I/PT

Part No PIC24FJ64GA006T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ64GA006
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1319048-PIC24FJ64GA006T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA006T-I/PT CAD Model

Description

Microchip Technology PIC24FJ64GA006T-I/PT Microcontroller

The PIC24FJ64GA006T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, tailored for a wide range of applications that demand low-power consumption and advanced features. This microcontroller is part of the PIC24F series, which is renowned for its robust architecture, flexible peripherals, and ease of use. The 'T' in the product code indicates that it is available in a TQFP (Thin Quad Flat Package), while the 'I' denotes an industrial temperature range, and 'PT' refers to the package type.

Key Features:

  • Core: The device operates at a maximum speed of 32 MHz, featuring a modified Harvard architecture that ensures efficient instruction execution, with a 16-bit wide data path and 24-bit wide instructions.
  • Memory: It comes with 64KB of flash memory for program storage and 8KB of RAM for data, which is ample for complex applications and multitasking environments.
  • Advanced Peripherals: The microcontroller includes a variety of integrated peripherals, such as UART, SPI, and I2C serial communication modules, along with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing versatility for interfacing with various external components.
  • Power Management: With multiple power-saving modes, including Idle and Sleep modes, the PIC24FJ64GA006T-I/PT excels in applications where power efficiency is critical.
  • Timers and Input/Output: Comprehensive timer functions and up to 35 general-purpose I/O pins allow for precise control and interfacing with a wide array of external devices.
  • Robust Design: The microcontroller is designed to operate in harsh environments and can withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Development Support: Microchip provides extensive support for development, including integrated development environments (IDEs), in-circuit emulators, and a vast library of software, which accelerates the development process.

The PIC24FJ64GA006T-I/PT is ideally suited for applications in automation, control systems, IoT devices, and other embedded systems where efficiency and reliability are paramount. Its combination of performance, power efficiency, and extensive peripheral set makes it a go-to choice for designers looking for a microcontroller that can meet demanding requirements without compromising on power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3593 $50.8744
20+ $5.2179 $104.3580
30+ $5.0548 $151.6440
41+ $4.8918 $200.5638
53+ $4.7287 $250.6211
71+ $4.2395 $301.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess