EN
  • EN
  • DE

PIC24FJ256GL406-E/PT

Part No PIC24FJ256GL406-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202804-PIC24FJ256GL406-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GL406-E/PT CAD Model

Description

Microchip Technology PIC24FJ256GL406-E/PT Microcontroller

The PIC24FJ256GL406-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various embedded applications. This 16-bit microcontroller is part of the PIC24F family and is designed to offer an optimal balance between power efficiency and processing capability, making it an ideal choice for designers looking to optimize their applications in terms of both performance and power consumption.

Featuring a generous 256 KB of Flash memory, the PIC24FJ256GL406-E/PT provides ample space for complex application code and data storage. It also includes 16 KB of RAM, ensuring smooth and efficient operation even in multitasking environments or when handling large data buffers. The device operates at a maximum frequency of 32 MHz, providing the computational speed necessary for time-sensitive tasks and signal processing.

This microcontroller is equipped with a variety of peripherals that enhance its functionality and ease of integration into a wide range of applications. Key peripherals include:

  • Universal Serial Bus (USB) 2.0 for connectivity with computers and other USB-enabled devices.
  • Serial Communication Interfaces such as UART, SPI, and I²C for versatile communication capabilities with other components and peripheral devices.
  • 16-bit Timers and Input Capture modules that are essential for precise timing and control applications.
  • 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing the MCU to interface with analog sensors and convert their signals into digital data for processing.

The PIC24FJ256GL406-E/PT also supports advanced features like Direct Memory Access (DMA), which facilitates faster data transfers without burdening the CPU, and Power Management options that allow for lower power modes and reduced energy consumption during idle periods.

Encased in a 64-pin TQFP (Thin Quad Flat Package), the PIC24FJ256GL406-E/PT is designed for surface mount technology, providing a compact footprint for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments, making it suitable for industrial, automotive, and outdoor applications.

With its robust set of features and capabilities, the PIC24FJ256GL406-E/PT from Microchip Technology stands as a powerful solution for developers seeking a high-quality MCU that delivers both performance and efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0814 $52.0350
59+ $1.7079 $100.7661
91+ $1.6545 $150.5595
125+ $1.6011 $200.1375
162+ $1.5478 $250.7436
217+ $1.3876 $301.1092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess