EN
  • EN
  • DE

PIC24FJ256GA705T-I/M4

Part No PIC24FJ256GA705T-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC24FJ256GA705
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351229-PIC24FJ256GA705T-I/M4
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA705T-I/M4 CAD Model

Description

Microchip Technology's PIC24FJ256GA705T-I/M4 Microcontroller

The PIC24FJ256GA705T-I/M4 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-efficient and robust embedded applications. This 16-bit MCU is a part of the popular PIC24F family, known for its versatility and ease of use in a wide range of applications including industrial control systems, automotive electronics, medical devices, and IoT solutions.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that offers a balanced trade-off between high performance and low power consumption.
  • Memory: It comes with an ample 256 KB of Flash memory and 16 KB of RAM, allowing for complex applications and data-intensive operations.
  • Speed: The MCU operates at a maximum frequency of 32 MHz, providing a fast and responsive user experience.
  • I/O Pins: With up to 85 input/output pins, this microcontroller offers extensive interfacing capabilities.
  • Analog Features: It includes advanced analog features such as a 10-bit, 24-channel Analog-to-Digital Converter (ADC) and Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Communication Peripherals: A variety of serial communication modules are available including UART, SPI, and I2C, enabling easy integration with other components and peripheral devices.
  • Operating Voltage: The device supports a wide operating voltage range from 2.0V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an extended operating temperature range of -40°C to +85°C.
  • Packaging: The MCU is available in a 64-pin TQFP package, which is conducive for PCB designs with space constraints.

Applications:

Due to its rich set of features, the PIC24FJ256GA705T-I/M4 is an excellent choice for developing sophisticated and power-efficient applications. Some of its common applications include:

  • Automotive systems
  • Industrial automation
  • Medical devices
  • Smart sensors and instrumentation
  • Home automation and smart appliances
  • Consumer electronics
  • Internet of Things (IoT) devices

Overall, the PIC24FJ256GA705T-I/M4 microcontroller from Microchip Technology offers a perfect blend of power efficiency, performance, and a rich feature set, making it a versatile choice for designers and engineers looking to create innovative and reliable electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess