EN
  • EN
  • DE

PIC24FJ256GA702T-I/ML

Part No PIC24FJ256GA702T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203634-PIC24FJ256GA702T-I/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Program Memory Size 256KB (85.5K x 24)
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA702T-I/ML CAD Model

Description

Product Overview: PIC24FJ256GA702T-I/ML

The PIC24FJ256GA702T-I/ML is a high-performance, 16-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F family and is well-suited for a range of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture with a C30 compiler-friendly instruction set, which includes a 24-bit wide instruction word and 16-bit wide data path.
  • Memory: It comes equipped with 256 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Speed: The microcontroller operates at a maximum internal clock frequency of 32 MHz, offering a balanced performance for power-sensitive designs.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: Housed in a compact 44-pin QFN (Quad-Flat No-leads) package, the PIC24FJ256GA702T-I/ML is designed for space-constrained applications.
  • I/O and Peripherals: It boasts a rich set of peripherals, including UART, SPI, I2C modules for serial communication, as well as PWM outputs and analog inputs for interfacing with sensors and actuators.
  • Power Management: The device features flexible power management options with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Idle and Sleep modes, which help in reducing overall power consumption.
  • Analog Features: The microcontroller includes a 10-bit, up to 24-channel Analog-to-Digital Converter (ADC), which provides precise analog signal conversion for sensor interfacing.
  • Debugging: It supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins, simplifying the development and testing process.

Applications

The versatility of the PIC24FJ256GA702T-I/ML allows it to be integrated into a wide array of applications. Its robust design and rich feature set make it ideal for advanced control systems, automotive electronics, medical devices, smart sensors, and other embedded systems that require efficient power management, reliable data processing, and communication capabilities.

Microchip Technology's commitment to quality ensures that the PIC24FJ256GA702T-I/ML microcontroller is a dependable choice for engineers and designers looking to develop high-performance, low-power applications with a compact footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,443 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess