EN
  • EN
  • DE

PIC24FJ256GA110-I/PT

Part No PIC24FJ256GA110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit PIC RISC 256KB Flash 2.5V/3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792236-PIC24FJ256GA110-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ256GA110
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA110-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA110-I/PT Microcontroller

The PIC24FJ256GA110-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and extensive application range. This MCU is part of Microchip's popular PIC24F series, designed to meet the needs of complex and demanding embedded systems.

Key Features:

  • Core Processor: The MCU is built around a powerful 16-bit PIC® microcontroller core, which operates at a maximum speed of 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Program Memory: It boasts a substantial 256KB of flash memory, allowing ample space for complex application code and data storage.
  • RAM: With 16KB of RAM, the PIC24FJ256GA110-I/PT ensures smooth operation and efficient data handling for multitasking environments.
  • Digital Communication: This MCU offers a variety of communication interfaces, including 2 x I2C, 3 x SPI, and 4 x UART modules, facilitating versatile connectivity options with peripherals and other microcontrollers.
  • Timers and PWM: It comes equipped with multiple 16-bit timers, as well as PWM outputs, which are essential for precise timing operations and motor control applications.
  • Analog Features: The device includes a 16-channel 10-bit Analog-to-Digital Converter (ADC), providing accurate analog signal measurement capabilities.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh conditions.
  • Packaging: Housed in a 100-pin TQFP (Thin Quad Flat Pack) package, the PIC24FJ256GA110-I/PT is suitable for space-constrained applications.

Applications:

The versatility of the PIC24FJ256GA110-I/PT makes it ideal for an array of applications, including industrial control systems, automotive electronics, medical devices, IoT (Internet of Things) endpoints, and consumer electronics. Its rich set of peripherals and interfaces, combined with ample memory, allows designers to implement complex algorithms and communication protocols, making it a go-to choice for advanced embedded solutions.

Design Support:

Microchip Technology provides extensive support for the PIC24FJ256GA110-I/PT, including development tools, software libraries, and documentation. This ensures that engineers can reduce development time and bring products to market faster while taking full advantage of the MCU's capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1553 $52.6212
10+ $10.7941 $107.9410
15+ $10.4568 $156.8520
20+ $10.1195 $202.3900
26+ $9.7821 $254.3346
35+ $8.7702 $306.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess