EN
  • EN
  • DE

PIC24FJ16GA002-I/SS

Part No PIC24FJ16GA002-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061921-PIC24FJ16GA002-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ16GA002-I/SS CAD Model

Description

Microchip Technology's PIC24FJ16GA002-I/SS

The PIC24FJ16GA002-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its robust architecture and versatility in various applications. This microcontroller is part of the PIC24F family, which is well-suited for low power and connectivity applications that require an optimal balance between power efficiency and performance.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture CPU, which enables a high level of code density and efficiency. Its operating speed reaches up to 32 MHz, providing a robust platform for executing complex algorithms and processing tasks.
  • Memory: It comes with 16 KB of flash memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Timers and Communication: The PIC24FJ16GA002-I/SS is equipped with multiple timers, and communication peripherals such as I²C, SPI, and UART modules, making it ideal for interfacing with various sensors, actuators, and other microcontrollers.
  • Power Management: Designed with power efficiency in mind, it features several power-saving modes, including idle and sleep modes, which help in reducing power consumption for battery-powered applications.
  • Analog Features: The device includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement, crucial for sensor-based applications.
  • Temperature Range: It operates within an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: The microcontroller is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications:

The PIC24FJ16GA002-I/SS is a versatile microcontroller that can be used in a wide array of applications, including industrial control systems, automotive electronics, medical devices, IoT (Internet of Things) devices, and portable instrumentation. Its combination of processing power, memory capacity, and rich set of peripherals makes it an excellent choice for designers looking to create sophisticated and power-efficient products.

Whether you're developing a complex communication system or a simple control application, the PIC24FJ16GA002-I/SS from Microchip Technology offers a reliable and flexible solution to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0129 $56.0903
16+ $6.5747 $105.1952
24+ $6.3692 $152.8608
33+ $6.1638 $203.4054
42+ $5.9583 $250.2486
57+ $5.3419 $304.4883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,807 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess