EN
  • EN
  • DE

PIC24FJ128GA705-I/PT

Part No PIC24FJ128GA705-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC24FJ128GA705
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264413-PIC24FJ128GA705-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA705-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA705-I/PT Microcontroller

The PIC24FJ128GA705-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for embedded applications requiring a rich set of features and efficient power consumption. This microcontroller is part of the PIC24F family, renowned for its robust architecture, versatility, and ease of use, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device is built on a 16-bit modified Harvard architecture with a CPU speed of up to 16 MIPS, striking a balance between processing power and power efficiency.
  • Memory: It is equipped with 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data buffering.
  • Digital Communication Interfaces: This MCU includes a variety of communication modules, such as UART, SPI, and I2C, enabling easy data exchange with other devices and peripherals.
  • Analog Features: The inclusion of a 10-bit, 24-channel Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Multiple timers, including 16-bit and 32-bit variants, alongside PWM modules, provide accurate timing and control for tasks such as motor control and event scheduling.
  • Operating Voltage: It operates within a voltage range of 2.0V to 3.6V, supporting battery-powered and low-power applications.
  • Temperature Range: The MCU is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Packaging: The component comes in a 64-pin TQFP package, which is suitable for surface-mount technology and compact PCB designs.

Applications

Due to its rich feature set and adaptability, the PIC24FJ128GA705-I/PT is well-suited for an array of applications, including:

  • Automotive systems and accessories
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart sensors and IoT devices
  • Power management systems

With its combination of performance, memory capacity, and integrated peripherals, the PIC24FJ128GA705-I/PT is an excellent microcontroller choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4679 $52.0185
36+ $2.8455 $102.4380
55+ $2.7566 $151.6130
75+ $2.6677 $200.0775
97+ $2.5787 $250.1339
130+ $2.3120 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess