EN
  • EN
  • DE

PIC24FJ128GA610-I/PT

Part No PIC24FJ128GA610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ128GA610
Standard Package 119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352212-PIC24FJ128GA610-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA610-I/PT CAD Model

Description

Microchip Technology's PIC24FJ128GA610-I/PT Microcontroller

The PIC24FJ128GA610-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatile features and robust design tailored for a variety of embedded applications. This 16-bit microcontroller is part of Microchip's extensive PIC24F family, which is well-suited for projects requiring an optimal balance between power efficiency and processing capability.

With 128KB of Flash memory and 8KB of RAM, the PIC24FJ128GA610-I/PT provides ample space for complex firmware and data storage, ensuring smooth operation in intricate embedded systems. The device operates at a maximum frequency of 32 MHz, delivering the computational speed necessary for tasks such as real-time data processing, control systems, and Internet of Things (IoT) applications.

This MCU features an extensive set of peripherals, including:

  • Multiple communication interfaces such as I2C, SPI, and UART, which facilitate serial data exchange with other devices and modules.
  • 16-bit timers, Input Capture, and Output Compare modules, which are invaluable for precise timing and control applications.
  • 10-bit Analog-to-Digital Converters (ADCs) that allow the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Charge Time Measurement Unit (CTMU) for applications requiring capacitive touch sensing or precise time measurements.

The PIC24FJ128GA610-I/PT is encapsulated in a 64-pin TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint while offering sufficient I/O pins for interfacing with other components in a system. It also boasts an extended operating temperature range from -40°C to +85°C, making it suitable for deployment in harsh environmental conditions.

With its advanced power management features, including various sleep modes and on-the-fly switching between clock sources, the PIC24FJ128GA610-I/PT is designed to maximize energy efficiency, which is crucial for battery-powered or energy-sensitive applications.

For developers, Microchip provides comprehensive support through its MPLAB® Integrated Development Environment (IDE) and software libraries, which simplify the development process and reduce time to market. Whether you're creating consumer electronics, industrial control systems, or automotive applications, the PIC24FJ128GA610-I/PT is a reliable and versatile choice that embodies Microchip's commitment to quality and innovation.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1263 $56.5052
9+ $11.5908 $104.3172
14+ $11.2286 $157.2004
19+ $10.8664 $206.4616
24+ $10.5042 $252.1008
32+ $9.4176 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess