EN
  • EN
  • DE

PIC24FJ128GA202T-I/SS

Part No PIC24FJ128GA202T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196951-PIC24FJ128GA202T-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Peripherals AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA202T-I/SS CAD Model

Description

Microchip Technology's PIC24FJ128GA202T-I/SS

The PIC24FJ128GA202T-I/SS is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC24F family, which is well-suited for a variety of applications ranging from industrial control systems to automotive electronics, and from medical devices to power management systems.

At the heart of the PIC24FJ128GA202T-I/SS lies a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing a perfect blend of power efficiency and processing capability. This microcontroller comes with 128 KB of flash memory, which is ample space for complex applications and algorithms. Additionally, it has 8 KB of RAM, ensuring smooth operation and multitasking capabilities.

This MCU is designed for optimal flexibility, featuring a wide range of peripherals. It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise sensor readings and data acquisition. The device also supports Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for user interfaces.

The PIC24FJ128GA202T-I/SS is equipped with various communication interfaces, including I2C, SPI, and UART, which allow for easy integration with other components and peripheral devices. This enables designers to build complex and interconnected systems with ease.

Microchip Technology has also incorporated several power-saving features into this MCU. It supports multiple idle and sleep modes, which helps in reducing power consumption, thus extending the battery life of portable devices. Moreover, it operates over a broad voltage range of 1.8V to 3.6V, providing flexibility in power supply design.

The device comes in an SSOP (Shrink Small Outline Package) form factor, with the product code 'T' indicating its temperature range of -40°C to +85°C, making it reliable in extreme environments. The 'I' in its name specifies the industrial qualification level, ensuring high standards of performance and durability.

In summary, the PIC24FJ128GA202T-I/SS from Microchip Technology is a powerful and reliable MCU that offers a rich set of features. Its extensive memory, robust peripheral set, and power efficiency make it an excellent choice for engineers and designers looking to develop sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4010 $50.4210
51+ $1.9701 $100.4751
79+ $1.9085 $150.7715
109+ $1.8470 $201.3230
141+ $1.7854 $251.7414
188+ $1.6007 $300.9316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess