EN
  • EN
  • DE

PIC24FJ128GA110-I/PF

Part No PIC24FJ128GA110-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC24FJ128GA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128GA110IPF
Standard Package 90
Win Source Part Number 1119613-PIC24FJ128GA110-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA110-I/PF CAD Model

Description

Microchip Technology's PIC24FJ128GA110-I/PF Microcontroller

The PIC24FJ128GA110-I/PF is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, robust operation, and flexible communication interfaces. This microcontroller is part of the PIC24F series, which is well-known for its low-power consumption and advanced features.

Key Features

  • High Processing Power: At the core of the PIC24FJ128GA110-I/PF lies a 16-bit modified Harvard architecture processor, which offers a maximum speed of 32 MHz, providing a balanced combination of processing power and energy efficiency.
  • Generous Memory Capacity: With 128 KB of Flash memory and 8 KB of RAM, this microcontroller can handle complex programs and multitasking without breaking a sweat, making it ideal for sophisticated embedded systems.
  • Rich Peripheral Set: The device is equipped with a variety of peripherals, including UART, SPI, I2C modules for serial communication, as well as 16-bit timers, input capture, and output compare for precise timing operations.
  • Extensive I/O Ports: The microcontroller features up to 85 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other electronic components.
  • Robust Analog Features: Onboard are a 16-channel 10-bit Analog-to-Digital Converter (ADC), along with Charge Time Measurement Unit (CTMU) for touch sensing, and a comparators, enhancing its capability in handling analog signals.
  • Flexible Power Management: With multiple power modes including Idle and Sleep, the PIC24FJ128GA110-I/PF excels in power-sensitive applications, ensuring optimal energy usage without compromising performance.

Applications

The versatility of the PIC24FJ128GA110-I/PF makes it suitable for a plethora of applications such as industrial control systems, automotive electronics, medical devices, and IoT products. Its robust feature set also makes it an excellent choice for complex embedded systems that require multitasking, real-time control, and connectivity.

Package and Quality

This microcontroller is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. Microchip Technology's commitment to quality means that the PIC24FJ128GA110-I/PF is designed to meet high reliability and performance standards, providing a dependable solution for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2336 $56.9344
9+ $11.6789 $105.1101
14+ $11.3139 $158.3946
19+ $10.9490 $208.0310
24+ $10.5840 $254.0160
32+ $9.4891 $303.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess