EN
  • EN
  • DE

PIC24FJ128GA108-I/PT

Part No PIC24FJ128GA108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 69
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 210143-PIC24FJ128GA108-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA108-I/PT CAD Model

Description

Microchip Technology PIC24FJ128GA108-I/PT Microcontroller

The PIC24FJ128GA108-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-conscious applications requiring a rich feature set and high levels of integration. This 16-bit MCU is part of Microchip's popular PIC24F family and is well-suited for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Featuring a maximum CPU speed of 32 MHz and equipped with 128KB of Flash memory, the PIC24FJ128GA108-I/PT provides ample space for complex applications and the processing power needed for responsive operation. The MCU also includes 8KB of RAM, ensuring smooth multitasking and efficient handling of data-intensive tasks.

The device comes in a 64-pin TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. Its operating voltage range of 2.0V to 3.6V allows for flexible power management and compatibility with various types of circuit designs. The extended industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.

The PIC24FJ128GA108-I/PT boasts an array of integrated peripherals that enhance its functionality without the need for additional components. These include:

  • 16-bit PWM modules for precise motor control and power conversion.
  • 10-bit Analog-to-Digital Converters (ADCs) for accurate analog signal measurement.
  • Multiple serial communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Charge Time Measurement Unit (CTMU) for touch sensing, precise time measurement, and other applications.

With its programmable reference clock output, developers can easily implement custom clock distribution schemes within their designs. Additionally, the MCU's Direct Memory Access (DMA) channels facilitate high-speed data transfers that offload the CPU, thereby enhancing system performance.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC24FJ128GA108-I/PT, offering a comprehensive suite of development tools, including compilers, debuggers, and programmers. This ecosystem simplifies the development process, from initial prototyping to final product deployment.

In summary, the PIC24FJ128GA108-I/PT microcontroller from Microchip Technology is a robust and versatile solution that combines high performance, extensive memory resources, and a rich set of peripherals, making it an excellent choice for designers seeking a capable MCU for their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess