EN
  • EN
  • DE

KIA78DL05PI-U/PS

Part No KIA78DL05PI-U/PS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067382-KIA78DL05PI-U/PS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78DL05PI-U/PS CAD Model

Description

The KIA78DL05PI-U/PS is a low-dropout (LDO) three-terminal positive voltage regulator manufactured by KEC. This regulator is designed to provide a stable 5V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. The 'DL' in the part number indicates a low dropout regulator with a limited output current capability. The device is usually available in a small package, such as a SOT-25 or similar, making it suitable for portable and battery-powered applications.

Applications:

  • Power management in battery-powered devices
  • Voltage regulation in portable electronics
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Low-power applications requiring stable 5V

Features:

  • Output voltage: 5V
  • Low dropout voltage
  • Output current: Typically up to 100mA (Consult datasheet for specific value)
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Small package size

Benefits:

  • Extends battery life in portable devices due to low dropout voltage
  • Provides a stable and regulated 5V power supply
  • Protects against thermal overload and short circuits, enhancing system reliability
  • Saves board space due to its small package
  • Reduces the risk of damage to connected devices due to voltage fluctuations

The KIA78DL05PI-U/PS offers vital protection features such as thermal shutdown and short-circuit current limiting. The low dropout voltage characteristic allows the regulator to operate efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications. Its miniature size makes it perfect for compact electronic designs where space is at a premium. This LDO regulator ensures a stable 5V supply in power-sensitive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess