EN
  • EN
  • DE

PIC24F32KA304-E/MV

Part No PIC24F32KA304-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN / PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC24F32KA304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1148351-PIC24F32KA304-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA304-E/MV CAD Model

Description

Microchip Technology's PIC24F32KA304-E/MV Microcontroller

The PIC24F32KA304-E/MV is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the popular PIC24F family and is well-suited for a variety of applications ranging from industrial control systems to battery-operated devices, thanks to its efficient power management and robust set of features.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that offers a perfect balance between processing power and energy efficiency, ensuring that applications can run smoothly while conserving battery life.
  • Memory: It boasts 32KB of flash memory and 4KB of RAM, providing ample space for program storage and sufficient RAM for runtime operations.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC24F32KA304-E/MV can handle complex tasks and data processing without compromising performance.
  • I/O and Peripherals: This MCU comes with a rich set of peripherals including UART, SPI, and I2C serial communication interfaces, as well as multiple 16-bit timers, input capture, and output compare/PWM modules. It also features analog-to-digital converters (ADC) and a comparators, enhancing its ability to interact with analog signals.
  • Power Management: The device has multiple power-saving modes, such as idle and sleep modes, which significantly reduce power consumption when the MCU is not performing critical tasks.
  • Operating Voltage: It operates at a voltage range of 1.8V to 3.6V, allowing flexibility in power supply design and compatibility with low-voltage systems.
  • Packaging: The microcontroller is available in a 44-pin UQFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC24F32KA304-E/MV makes it an excellent choice for a wide array of applications such as:

  • Industrial automation and control systems
  • Sensor monitoring and data acquisition
  • Battery-operated devices
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

With its robust feature set, the PIC24F32KA304-E/MV from Microchip Technology provides a reliable and efficient solution for designers looking to create sophisticated applications that require a high level of performance and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0806 $54.4836
14+ $7.4508 $104.3112
21+ $7.2180 $151.5780
29+ $6.9851 $202.5679
38+ $6.7523 $256.5874
50+ $6.0538 $302.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess