EN
  • EN
  • DE

PIC24F16KA301-I/SO

Part No PIC24F16KA301-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SOIC / MCU 16-bit PIC RISC 16KB Flash 2.5V/3.3V Automotive 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792213-PIC24F16KA301-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F16KA301
Introduction Date March 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F16KA301-I/SO CAD Model

Description

Product Overview: PIC24F16KA301-I/SO

The PIC24F16KA301-I/SO is a high-performance microcontroller unit (MCU) developed by Microchip Technology. This compact and versatile microcontroller is designed for power-sensitive and space-constrained applications. It is part of Microchip's PIC24F series, renowned for their low power consumption and efficient operation.

Key Features:

  • Core: 16-bit PIC24F CPU which provides a perfect balance between power efficiency and processing capability.
  • Memory: Features 16KB of Flash memory for program storage and 1KB of RAM for data, ensuring ample space for complex applications.
  • Speed: Operates at a maximum speed of 32 MHz, delivering robust performance for a wide range of applications.
  • I/O Pins: Comes with 21 versatile input/output pins, providing flexibility in interfacing with peripherals and other devices.
  • Power Management: Includes advanced power management features like multiple power modes and an on-chip voltage regulator, optimizing power consumption for battery-powered applications.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, enabling the MCU to interface with analog sensors and devices.
  • Communication Peripherals: Supports a variety of communication protocols including I2C, SPI, and UART, allowing for easy integration into communication networks.
  • Temperature Range: Operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a compact SOIC package, making it suitable for space-constrained applications.

Applications:

The PIC24F16KA301-I/SO MCU is ideal for various applications, including industrial control systems, automotive electronics, portable medical devices, and Internet of Things (IoT) devices. Its low power consumption makes it particularly well-suited for battery-operated devices where power efficiency is critical.

Microchip Technology's commitment to quality and long-term availability makes the PIC24F16KA301-I/SO a reliable choice for designers and engineers looking for a microcontroller that can meet the demands of both current and future embedded system projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0912 $52.5504
40+ $2.5364 $101.4560
62+ $2.4571 $152.3402
85+ $2.3778 $202.1130
109+ $2.2986 $250.5474
146+ $2.0608 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess