The PIC24F08KA101-I/MQ is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC24F series, well-known for their robust performance in a wide array of applications. The PIC24F08KA101-I/MQ is particularly suitable for applications that require efficient power management and a significant amount of control functionality within a small footprint.
Key Features:
- Core: 16-bit PIC24F CPU with modified Harvard architecture.
- Memory: 8KB of Flash memory and 1KB of RAM, providing ample space for complex applications and data handling.
- Speed: Up to 32 MHz internal oscillator, offering a balance of processing speed and power consumption.
- Power Management: Multiple power modes, including Run, Idle, and Sleep modes, for optimal power efficiency.
- Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise sensor readings and analog input processing.
- Communication Peripherals: Includes I2C, SPI, and UART modules for versatile communication with external devices.
- Timers and PWM: Multiple timers and up to two PWM outputs for precise timing and control operations.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.
- Package: Available in a 20-pin QFN package, providing a compact solution for space-constrained applications.
The PIC24F08KA101-I/MQ is ideal for a variety of industrial, consumer, automotive, and IoT applications where efficient power usage and compact design are critical. Its rich set of features and peripherals makes it an excellent choice for designers looking to optimize their systems for both performance and power consumption.
Overall, the PIC24F08KA101-I/MQ from Microchip Technology is a versatile and powerful microcontroller that offers a balanced combination of processing power, memory capacity, and energy efficiency, making it a go-to choice for engineers and developers in various fields.