EN
  • EN
  • DE

PIC24F08KA101T-I/MQ

Part No PIC24F08KA101T-I/MQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 8KB (2.75K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (5x5)
Win Source Part Number 038656-PIC24F08KA101T-I/MQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC24F08KA101T-I/MQ CAD Model

Description

Microchip Technology PIC24F08KA101T-I/MQ Microcontroller

The PIC24F08KA101T-I/MQ is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This particular MCU is part of the PIC24F series, which is well-known for its low power consumption and robust performance in a wide range of applications. The PIC24F08KA101T-I/MQ is designed to cater to the needs of power-sensitive and space-constrained applications due to its compact 44-QFN package and integrated features.

With a 16-bit architecture, the PIC24F08KA101T-I/MQ offers a perfect balance between processing power and energy efficiency. It operates at a maximum speed of 32 MHz and includes 8KB of flash memory, providing ample space for application code. Additionally, it boasts 1KB of RAM, which allows for efficient data manipulation and storage during runtime.

The microcontroller features an array of peripherals that enhance its functionality. These include:

  • 10-bit Analog-to-Digital Converter (ADC): With multiple channels, it provides precise analog signal measurement, which is crucial for sensor interfacing and data acquisition applications.
  • Multiple Communication Interfaces: It includes I2C, SPI, and UART modules, enabling the MCU to communicate with other devices, sensors, and peripheral components.
  • Timers and Input/Output Ports: These allow for accurate timing operations and flexible connection to other electronic components.

One of the key features of the PIC24F08KA101T-I/MQ is its low power consumption modes, which include sleep and idle modes. This makes it an ideal choice for battery-powered devices, such as portable medical instruments, environmental sensors, and wearable technology. Furthermore, its extended temperature range ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications.

The MCU is also supported by Microchip's comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process by providing a user-friendly interface for programming, debugging, and configuring the microcontroller.

In summary, the Microchip Technology PIC24F08KA101T-I/MQ microcontroller is a versatile and efficient solution for designers looking to optimize their products' power consumption without compromising on performance, making it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8041 $63.1435
80+ $1.4807 $118.4560
125+ $1.4345 $179.3125
170+ $1.3883 $236.0110
220+ $1.3421 $295.2620
290+ $1.2035 $349.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess