EN
  • EN
  • DE

PIC24EP512GU810-I/PT

Part No PIC24EP512GU810-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / MCU 16-bit PIC RISC 536KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792199-PIC24EP512GU810-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24EP512GU810
Introduction Date December 01, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GU810-I/PT CAD Model

Description

Microchip Technology's PIC24EP512GU810-I/PT is a high-performance, 16-bit microcontroller packed with a rich set of features and peripherals designed for a wide range of applications. This microcontroller is part of the PIC24E series, which is known for its efficient operation, versatility, and power-saving capabilities.

Key Features:

  • CPU: The device boasts a modified Harvard architecture with a 16-bit dsPIC core, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes with an ample 512 KB of flash memory and 48 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • Digital Signal Processing: The inclusion of DSP capabilities allows for digital signal processing tasks to be performed efficiently, making it ideal for audio processing, advanced control systems, and other DSP-intensive applications.
  • High-Speed PWM: The microcontroller includes advanced PWM modules that are suitable for precise motor control and power conversion applications.
  • Communication Interfaces: A variety of communication interfaces are available, including UART, SPI, I2C, CAN, and USB, providing flexibility in connecting with other devices and systems.
  • Robust Timer Suite: An extensive set of timers supports a wide range of timing and measurement functions.
  • ADC: The inclusion of a 12-bit, high-speed Analog-to-Digital Converter (ADC) allows for accurate and rapid data acquisition from analog sensors.
  • Temperature Range: The PIC24EP512GU810-I/PT is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: The microcontroller is available in a 100-pin TQFP package, which is well-suited for space-constrained applications.

Applications:

The PIC24EP512GU810-I/PT is ideal for a variety of applications, including industrial control systems, automotive electronics, robotics, power management systems, and IoT devices. Its combination of processing power, memory capacity, and peripheral set makes it a versatile choice for designers looking to implement sophisticated features in their products.

Overall, the PIC24EP512GU810-I/PT from Microchip Technology is a powerful microcontroller that offers an optimal solution for developers requiring high performance, extensive peripherals, and DSP functionality in a single chip.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5323 $64.5969
6+ $17.6675 $106.0050
9+ $17.1154 $154.0386
13+ $16.5633 $215.3229
16+ $16.0112 $256.1792
21+ $14.3549 $301.4529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess