Microchip Technology's PIC24EP512GU810-E/PT Microcontroller
The PIC24EP512GU810-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful microcontroller is part of the PIC24E series and is equipped with an enhanced set of features that make it ideal for applications requiring sophisticated control and connectivity.
Key Features:
- Core: 16-bit dsPIC core with up to 70 MIPS performance.
- Memory: 512 KB of Flash memory and 48 KB of RAM, providing ample space for complex applications.
- Timers: Multiple 16-bit and 32-bit timers for precise event measurement and timing operations.
- Digital Signal Processing: Integrated DSP engine for high-speed mathematical computations, which is ideal for audio processing and advanced control algorithms.
- Input/Output: Rich set of peripherals including UART, SPI, I2C modules for serial communication, and up to 70 I/O pins for interfacing with sensors, actuators, and other electronics.
- Analog Features: Includes a 12-bit ADC with multiple channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
- Operating Voltage: The device operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications.
- PWM: High-resolution PWM modules for advanced motor control and LED dimming applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
- Packaging: Available in a 100-pin TQFP package that is both space-efficient and easy to integrate into a variety of designs.
The PIC24EP512GU810-E/PT is a versatile MCU that provides designers with the tools to build advanced systems in industrial control, automotive applications, IoT devices, and more. Its robust architecture, coupled with Microchip's software and hardware support, ensures a smooth development process and a reliable end product. Whether you are developing a sophisticated control system or an innovative connected device, this microcontroller offers a blend of performance, power efficiency, and features that can help bring your project to life.