EN
  • EN
  • DE

TLE2426CDRG4

Part No TLE2426CDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF GND REF ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V to 40 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108625-TLE2426CDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2426CDRG4 CAD Model

Description

The TLE2426CDRG4 from Texas Instruments is a highly versatile rail splitter integrated circuit, designed to provide a precise, stable half-supply voltage from a single power source. This component is essential for systems that require a virtual ground or a reference voltage, making it ideal for mixed analog/digital applications, battery-powered devices, and other electronic circuits where a dual supply is impractical.

Key Features

  • Precision Reference: The TLE2426CDRG4 offers a tight voltage reference with a low output impedance, ensuring a stable and accurate mid-supply voltage.
  • Wide Voltage Range: It operates over a broad input voltage range, from 4V to 40V, accommodating various supply voltages for flexible design options.
  • High Current Capability: Capable of sourcing up to 20mA and sinking up to 10mA, this rail splitter can drive heavy loads compared to other similar devices.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-operated equipment, helping to extend battery life.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring reliability and a longer operational lifespan.

Applications

The TLE2426CDRG4 is widely used in a variety of applications where a virtual ground or split supply is required. Common uses include:

  • Operational amplifier power supplies
  • Portable/battery-powered devices
  • Signal processing
  • Analog-to-digital and digital-to-analog conversions

Package and Quality

This rail splitter comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It is part of the TLE2426 series, which is known for its robust design and high-quality performance. The TLE2426CDRG4 variant ensures compliance with the rigorous standards set by Texas Instruments, guaranteeing a reliable and consistent performance for your electronic designs.

Conclusion

In conclusion, the TLE2426CDRG4 from Texas Instruments is a reliable and efficient solution for creating a virtual ground or reference voltage in a variety of electronic applications. Its precision, high current capability, and low power consumption make it an indispensable component for designers looking to optimize their power supply configurations.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1667 $52.0008
57+ $1.7778 $101.3346
88+ $1.7223 $151.5624
120+ $1.6667 $200.0040
156+ $1.6112 $251.3472
208+ $1.4445 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess