EN
  • EN
  • DE

MCP3221A5T-E/OT

Part No MCP3221A5T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Power 12-Bit A/D Converter With I2C™ Interface | IC ADC 12BIT 2.7V 1CH LP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 22.3k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style SMD
Family Part Number MCP3221
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754785-MCP3221A5T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP3221
Introduction Date June 27, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP3221A5T-E/OT CAD Model

Description

Microchip MCP3221A5T-E/OT: A Compact, High-Precision ADC Solution

The MCP3221A5T-E/OT is a highly integrated analog-to-digital converter (ADC) product from Microchip Technology, designed for a wide range of applications where space constraints and power efficiency are critical. This 12-bit ADC offers a single channel input and operates with a supply voltage from 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.

One of the key features of the MCP3221A5T-E/OT is its I2C interface, which allows for easy integration into most microcontroller-based systems, providing a straightforward communication protocol for data acquisition and control. The device supports standard, fast, and high-speed I2C modes, enhancing its compatibility with a wide range of I2C bus architectures.

With its small SOT-23-5 package, the MCP3221A5T-E/OT is an ideal choice for applications where board space is at a premium. This ADC is perfect for portable devices, remote sensors, and other applications where the product footprint needs to be minimized without sacrificing performance.

The device boasts an impressive sampling rate of up to 22 ksps, making it suitable for capturing fast-changing signals. Additionally, its low current consumption, including a 250 μA active current and a 1 μA shutdown current, ensures that the MCP3221A5T-E/OT is an energy-efficient choice for battery-powered applications.

For design flexibility, the MCP3221A5T-E/OT also features an on-board sample and hold circuit, which provides a snapshot of the analog signal at a specific point in time, thus ensuring accurate digital representations of the analog input. This feature is particularly important in noisy environments or when dealing with dynamic signals.

In summary, the MCP3221A5T-E/OT from Microchip Technology is a compact, high-precision ADC that offers a perfect blend of size, power efficiency, and performance. Its simple I2C communication, combined with a high sampling rate and low power consumption, makes it an excellent choice for a multitude of applications in the consumer, industrial, and automotive markets.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7850 $50.1300
44+ $2.2851 $100.5444
68+ $2.2137 $150.5316
94+ $2.1423 $201.3762
121+ $2.0709 $250.5789
162+ $1.8567 $300.7854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,064 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess