EN
  • EN
  • DE

PIC24EP512GP206-I/PT

Part No PIC24EP512GP206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP  /  PIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24EP512GP206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 996856-PIC24EP512GP206-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24EP512GP206-I/PT CAD Model

Description

Microchip Technology's PIC24EP512GP206-I/PT Microcontroller

Discover the advanced capabilities of Microchip Technology's PIC24EP512GP206-I/PT, a high-performance microcontroller that is part of the renowned PIC24EP series. This 16-bit microcontroller is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

Key Features:

  • Enhanced CPU Performance: At the heart of the PIC24EP512GP206-I/PT lies a modified Harvard architecture that enables simultaneous data and instruction accesses. The 70 MIPS performance is achieved through a 32 MHz internal oscillator, ensuring swift and efficient operations.
  • Generous Memory Capacity: With 512 KB of Flash memory and 48 KB of RAM, this microcontroller provides ample space for complex applications and the flexibility to manage multiple tasks.
  • Robust Peripheral Set: The device comes equipped with a rich set of peripherals, including UART, SPI, and I2C modules for serial communication, as well as advanced motor control PWMs, and multiple timers, catering to a wide range of application requirements.
  • Flexible Power Management: The PIC24EP512GP206-I/PT offers various power modes, allowing designers to optimize power consumption for their specific application, making it ideal for battery-powered and power-sensitive designs.
  • Extended Temperature Range: This microcontroller operates reliably in extreme environments with an industrial temperature range of -40°C to +85°C, ensuring consistent performance in challenging conditions.
  • Programmable Reference Clock: The inclusion of a programmable reference clock output allows for greater flexibility in system design, providing a customizable clock source for peripherals.

Applications:

The PIC24EP512GP206-I/PT is a versatile microcontroller that serves a multitude of applications. It's particularly well-suited for industrial control systems, automotive applications, Internet of Things (IoT) devices, consumer electronics, and medical devices. Its high level of integration and performance characteristics make it an excellent choice for designers looking to reduce system complexity and improve overall system robustness.

With its TQFP-64 packaging, the PIC24EP512GP206-I/PT is also designed for space-constrained applications, offering a compact solution without compromising on functionality or performance.

For developers and engineers seeking a reliable, high-performance microcontroller, the PIC24EP512GP206-I/PT from Microchip Technology stands out as a superior choice that can elevate the capabilities of a wide range of electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4697 $57.3485
11+ $9.4111 $103.5221
17+ $9.1170 $154.9890
23+ $8.8229 $202.9267
30+ $8.5288 $255.8640
40+ $7.6465 $305.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess