EN
  • EN
  • DE

PIC24EP256MC206-I/PT

Part No PIC24EP256MC206-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / MCU 16-bit PIC RISC 256KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24EP
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792194-PIC24EP256MC206-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24EP256MC206
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24EP256MC206-I/PT CAD Model

Description

Microchip Technology's PIC24EP256MC206-I/PT Microcontroller

The PIC24EP256MC206-I/PT is a high-performance 16-bit microcontroller from the reputable manufacturer, Microchip Technology. It is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and communication devices. This microcontroller is part of the PIC24EP family, known for its enhanced features, operational flexibility, and increased computational power.

At the heart of the PIC24EP256MC206-I/PT lies a modified Harvard architecture that enables simultaneous data and instruction accesses. This feature, combined with an up to 70 MIPS performance at 3.3V, ensures smooth and efficient operation even in complex applications. The device is equipped with 256 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.

One of the standout features of this microcontroller is its Digital Signal Processing (DSP) capabilities. The DSP engine allows for math-intensive operations and signal processing tasks to be executed effectively, making it ideal for audio processing, sensor data analysis, and real-time control applications.

The PIC24EP256MC206-I/PT also boasts a rich set of peripherals. It includes advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 48 channels, enabling precise measurement of analog signals. The device also supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy integration into various systems and ensuring versatile connectivity options.

Furthermore, this microcontroller supports motor control applications with its high-resolution Pulse Width Modulation (PWM) outputs and Quadrature Encoder Interface (QEI). These features make it an excellent choice for precision control in robotics, automotive, and industrial automation.

For enhanced security and data protection, the PIC24EP256MC206-I/PT includes features like Flash Program Memory Write Protection and a Random Number Generator, which are crucial for developing secure applications.

Its robust design is encapsulated in a 64-pin TQFP package, and the microcontroller operates within the industrial temperature range of -40°C to +85°C. The part number suffix "I/PT" indicates that it is an industrial-grade product with a plastic TQFP package.

In summary, the PIC24EP256MC206-I/PT microcontroller from Microchip Technology is a powerful and versatile solution for developers seeking a reliable and feature-rich component for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4460 $102.8920
3+ $42.2129 $126.6387
5+ $40.8939 $204.4695
6+ $39.5738 $237.4428
8+ $38.2548 $306.0384
11+ $34.2977 $377.2747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess