EN
  • EN
  • DE

PIC24EP256GU814-I/PH

Part No PIC24EP256GU814-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 122
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TQFP
Case / Package 144-TQFP (16x16)
Family Name PIC24EP256GU814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930544-PIC24EP256GU814-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GU814-I/PH CAD Model

Description

Microchip Technology's PIC24EP256GU814-I/PH Microcontroller

The PIC24EP256GU814-I/PH is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded applications. This MCU is part of the PIC24EP family, which is well-known for its efficient operation and rich set of peripherals.

Key Features:

  • CPU: The device is built around a 16-bit modified Harvard architecture with a maximum speed of 70 MIPS, ensuring swift processing and task handling.
  • Memory: It boasts an ample 256 KB of flash memory and 16 KB of RAM, providing sufficient space for complex applications and data storage.
  • Timers and Communication: The MCU includes a variety of timers, as well as multiple communication interfaces such as I2C, SPI, UART, and CAN, allowing for flexible connectivity options with other devices.
  • Analog Features: With its integrated 12-bit Analog-to-Digital Converters (ADCs), 3 comparators, and Charge Time Measurement Unit (CTMU) for touch sensing, the PIC24EP256GU814-I/PH is well-equipped for analog-intensive applications.
  • Operating Voltage: It operates within a range of 2.2V to 3.6V, making it ideal for low-power applications.
  • PWM and Motor Control: Advanced motor control peripherals, including high-resolution PWM outputs, are available, making it suitable for precision control tasks in industrial applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.
  • Packaging: The MCU comes in a 64-pin TQFP package, which is conducive to compact board designs and space-constrained applications.

Applications:

The PIC24EP256GU814-I/PH is versatile enough to be used in various applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Touchscreen Interfaces

With its robust set of features and capabilities, the PIC24EP256GU814-I/PH from Microchip Technology stands as a top choice for developers looking for a reliable and powerful microcontroller to drive their innovative projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6135 $61.2270
4+ $25.1188 $100.4752
7+ $24.3338 $170.3366
9+ $23.5489 $211.9401
11+ $22.7639 $250.4029
15+ $20.4090 $306.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,716 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess