EN
  • EN
  • DE

SN75LBC775DWG4

Part No SN75LBC775DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SOIC / 2/2 Transceiver Full AppleTalk 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol AppleTalk
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 175
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261451-SN75LBC775DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC775DWG4 CAD Model

Description

The SN75LBC775DWG4 is a robust, feature-rich integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This particular device is part of TI's extensive family of transceivers and is specifically engineered to facilitate reliable communication in industrial applications. It is designed to comply with the standards for balanced and multipoint bus transmission at signaling rates up to 1 megabit per second (Mbps).

Key Features

  • Bus-Pin ESD Protection: The SN75LBC775DWG4 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and stability in harsh industrial environments.
  • High Signaling Rate: Capable of operating at signaling rates of up to 1 Mbps, this transceiver is suitable for applications requiring fast and efficient data transfer.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device safeguards itself against overheating, thereby enhancing its operational lifespan.
  • Differential Bus Transceiver: As a differential bus transceiver, it is designed to handle balanced signal transmission, which increases noise immunity and allows for longer cable runs.
  • Low Standby Current: The device is optimized for low power consumption with a low standby current, making it ideal for power-sensitive applications.

Applications

The SN75LBC775DWG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked sensors and actuators
  • Automotive networks

Product Specifications

The product comes in a surface-mount SOIC-20 package, providing a compact footprint for space-constrained applications. It operates over a wide temperature range, which is typically required for industrial environments. The SN75LBC775DWG4 is characterized for operation from –40°C to 85°C, ensuring reliable performance under varying conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75LBC775DWG4 is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of industrial applications. Customers can trust in the reliability and performance of this transceiver when incorporated into their systems.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess