Overview of the PIC18LF4525T-I/PT Microcontroller
The PIC18LF4525T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This MCU is part of the popular PIC18F family, which is well-suited for projects requiring advanced features and a robust architecture.
Key Features
- Core: The device is built around a powerful PIC18 core with an extended instruction set for enhanced performance.
- Speed: It operates at a maximum speed of 40 MHz, providing swift processing capabilities for time-sensitive tasks.
- Memory: The MCU is equipped with 48 KB of flash memory and 2560 bytes of RAM, allowing for ample space for code and data storage.
- EEPROM: 256 bytes of data EEPROM are included for non-volatile storage of crucial data.
- I/O Pins: It offers 36 I/O pins, giving developers flexibility in interfacing with peripheral devices.
- 10-bit ADC: An integrated 10-bit Analog-to-Digital Converter with up to 13 channels allows for accurate analog signal measurements.
- Communication Interfaces: The MCU supports multiple communication protocols, including USART, SPI, and I2C, facilitating easy data exchange with other devices.
Power Efficiency
The 'LF' series, including the PIC18LF4525T-I/PT, is designed for low-power operation. This MCU can run at lower voltages, ranging from 2.0V to 5.5V, making it an ideal choice for battery-operated devices. Additionally, it features power-managed modes such as sleep, idle, and doze, which help to minimize power consumption when full operation is not required.
Package and Temperature Range
The PIC18LF4525T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is compact and suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Applications
With its robust feature set, the PIC18LF4525T-I/PT is an excellent choice for applications such as industrial control systems, automotive electronics, home automation, and Internet of Things (IoT) devices. Its adaptability and power efficiency make it a go-to MCU for designers looking to create sophisticated yet energy-conscious electronic products.