EN
  • EN
  • DE

PIC18LF4420-I/PT

Part No PIC18LF4420-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 778492-PIC18LF4420-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4420
Introduction Date September 02, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4420-I/PT CAD Model

Description

Microchip Technology's PIC18LF4420-I/PT Microcontroller

The PIC18LF4420-I/PT from Microchip Technology is a high-performance microcontroller designed for a wide range of applications. This 8-bit microcontroller is part of the popular PIC18F family, known for their robust architecture, rich feature set, and versatility. The 'LF' series, in particular, denotes the device's low-power capabilities, making it an ideal choice for battery-operated and power-sensitive applications.

This microcontroller is packed with advanced features, including a 10-bit, 13-channel Analog-to-Digital Converter (ADC) which provides precise analog input capability. It also offers 16KB of flash memory, allowing for ample space for code storage, and 768 bytes of RAM for efficient data processing. The device operates on a wide voltage range, from 2.0V to 5.5V, providing flexibility for various power supply designs.

The PIC18LF4420-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is both space-saving and suitable for surface-mount technology (SMT). It also supports a full suite of serial communication modules, including USART, SPI, and I²C, making it easy to integrate into a communication network with peripherals and other microcontrollers.

With a powerful 10 MIPS (million instructions per second) performance at 40MHz, this microcontroller can handle complex tasks and real-time processing demands. It also includes features such as a programmable 16-level low voltage detection module, which can be used to protect the device from unexpected power drops, and a Power-on Reset (POR) feature for reliable operation during power-up sequences.

For developers, the PIC18LF4420-I/PT is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for code development and debugging. The device is also compatible with Microchip's in-circuit debuggers and programmers, ensuring a smooth design process from prototype to production.

Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18LF4420-I/PT is a versatile microcontroller that offers a perfect blend of power, performance, and low energy consumption, making it an excellent choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8919 $53.3514
14+ $7.2960 $102.1440
22+ $7.0680 $155.4960
30+ $6.8400 $205.2000
38+ $6.6120 $251.2560
51+ $5.9280 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,526 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess