EN
  • EN
  • DE

PIC18LF27K40-E/SS

Part No PIC18LF27K40-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169156-PIC18LF27K40-E/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC18LF27K40-E/SS CAD Model

Description

PIC18LF27K40-E/SS Microcontroller

The PIC18LF27K40-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the PIC18 family, well-known for its enhanced features, low power consumption, and flexibility that make it suitable for complex and power-sensitive applications.

Key Features

  • Core: The device operates on a high-performance 8-bit PIC18 core with a maximum speed of 64 MHz, providing robust processing capabilities for your applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 3,584 bytes of RAM, ensuring ample space for program storage and efficient data handling.
  • I/O Ports: The MCU offers up to 35 programmable I/O ports, giving designers the flexibility to connect a wide range of peripherals and sensors.
  • Power Management: With its low-power features, including Power-Saving Sleep mode, Idle mode, and Doze mode, the PIC18LF27K40-E/SS is optimized for battery-powered and power-conscious applications.
  • Analog-to-Digital Converter (ADC): A 12-bit, 24-channel ADC allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: The device supports multiple communication protocols, including I2C, SPI, and EUSART, providing versatile connectivity options.

Packaging and Temperature Range

The PIC18LF27K40-E/SS comes in an SSOP-28 (Shrink Small Outline Package) with a temperature range of -40°C to +125°C, ensuring reliable operation in extreme environments.

Applications

Due to its rich feature set and adaptability, the PIC18LF27K40-E/SS is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Whether you are developing an advanced automotive system or an innovative IoT solution, the PIC18LF27K40-E/SS from Microchip Technology provides the performance, reliability, and versatility needed to drive your project forward.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 669 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess