EN
  • EN
  • DE

PIC18LF2580-I/ML

Part No PIC18LF2580-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF2580
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655648-PIC18LF2580-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF2580-I/ML CAD Model

Description

The PIC18LF2580-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC18 family, which is well-known for its robust architecture, enhanced features, and flexibility that make it suitable for a wide range of applications.

Key Features:

  • Core: The PIC18LF2580-I/ML is equipped with a powerful PIC18 core, offering a maximum speed of 40 MHz. The core is designed to execute instructions quickly and efficiently, which is essential for time-sensitive tasks and applications requiring high-speed processing.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for complex programs and software stacks. The flash memory technology allows for easy updates and reprogramming, which is crucial for iterative development and maintenance.
  • RAM: The device includes 1536 bytes of RAM, enabling smooth operation and data manipulation for your applications.
  • Data EEPROM: With 256 bytes of data EEPROM, the MCU provides non-volatile storage for critical data that must be preserved during power cycles.
  • I/O Pins: The MCU offers 25 I/O pins, allowing for versatile connectivity and interface options with other devices and peripherals.
  • Communication Interfaces: It supports multiple communication protocols, including CAN (Controller Area Network), which is widely used in automotive and industrial applications for reliable data exchange.
  • Operating Voltage: Operating at a voltage range of 2.0V to 5.5V, the PIC18LF2580-I/ML is designed for low-power applications and can perform optimally in various power environments.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The PIC18LF2580-I/ML is ideal for a multitude of applications, including but not limited to automotive systems, industrial automation, smart sensors, and consumer electronics. Its robust feature set and programmability make it a go-to choice for designers looking for a versatile and reliable microcontroller solution.

Package:

This microcontroller is available in a 28-pin QFN (Quad Flat No-leads) package, denoted by the 'ML' suffix in its part number, which is suitable for space-constrained applications due to its compact footprint.

Overall, the PIC18LF2580-I/ML from Microchip Technology represents a blend of performance, versatility, and reliability, making it an excellent choice for your next high-tech project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess