EN
  • EN
  • DE

PIC18LF2423-I/ML

Part No PIC18LF2423-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN / PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18LF2423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1085105-PIC18LF2423-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF2423-I/ML CAD Model

Description

Microchip Technology's PIC18LF2423-I/ML Microcontroller

The PIC18LF2423-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both power efficiency and versatility for a wide range of embedded applications. This MCU is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters.

The PIC18LF2423-I/ML operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power devices. Its core is capable of executing instructions at speeds of up to 10 MIPS (Million Instructions Per Second), thanks to a 40 MHz maximum oscillator frequency, ensuring swift processing and response times.

This microcontroller features 16 KB of flash program memory, providing ample space for complex programs and algorithms. It also includes 768 bytes of RAM and 256 bytes of EEPROM data memory, which are essential for temporary data storage and non-volatile storage of configuration settings, respectively.

One of the standout features of the PIC18LF2423-I/ML is its 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement—a crucial requirement for sensor interfacing and data acquisition applications. Additionally, it offers various serial communication modules, including SPI (Serial Peripheral Interface), I2C (Inter-Integrated Circuit), and USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy integration with other devices and peripherals.

The microcontroller comes in a compact 28-pin QFN (Quad Flat No-lead) package, denoted by the "ML" in its part number, which is ideal for space-constrained applications. The PIC18LF2423-I/ML also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR), providing robust protection and stability for the system.

With its extensive set of peripherals, including timers, capture/compare/PWM modules, and a programmable 10-bit high-speed PWM output, the PIC18LF2423-I/ML is a versatile choice for applications such as automotive systems, industrial controls, consumer electronics, and IoT devices. Developers can also take advantage of Microchip's comprehensive development tools and software libraries to streamline the design and deployment process.

Overall, the PIC18LF2423-I/ML is a reliable and feature-rich MCU that offers the perfect balance of power efficiency and performance for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess