EN
  • EN
  • DE

PIC18LF2320-I/SO

Part No PIC18LF2320-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin High-Performance, Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238328-PIC18LF2320-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF2320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18LF2320-I/SO CAD Model

Description

Microchip Technology's PIC18LF2320-I/SO Microcontroller

The PIC18LF2320-I/SO is a high-performance microcontroller chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC18F family, which is renowned for its advanced features and capabilities that cater to a broad spectrum of applications, ranging from industrial automation to consumer electronics.

The PIC18LF2320-I/SO is a versatile and powerful component that operates on a low-power architecture, making it suitable for battery-operated and power-sensitive applications. This microcontroller comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained designs.

Key features of the PIC18LF2320-I/SO include:

  • Enhanced Flash Memory: The device boasts a large program memory space with 16K bytes of enhanced flash with 10,000 write/erase cycles, providing ample room for complex applications and the flexibility for future firmware updates.
  • High-Performance CPU: With a powerful 10 MIPS (Million Instructions Per Second) CISC architecture, the microcontroller can handle demanding tasks efficiently.
  • Advanced Peripherals: It includes a range of built-in peripherals such as two analog-to-digital converters (ADCs), multiple timers, PWM (Pulse Width Modulation) capabilities, and serial communication modules like USART, SPI, and I²C for versatile connectivity options.
  • Wide Operating Voltage: The PIC18LF2320-I/SO operates at a voltage range of 2.0V to 5.5V, providing designers with the flexibility to use it in various power environments.
  • Power Management: Enhanced power management features include power-saving modes like idle and sleep, which significantly reduce power consumption when the device is not in full operation.

Integrated with a robust set of development tools, the PIC18LF2320-I/SO supports rapid development and debugging. The microcontroller is compatible with MPLAB IDE and MPLAB X IDE, which include a software simulator and provides support for in-circuit debugging with optional hardware debuggers.

Whether you're designing a sophisticated industrial control system, an IoT device, or a consumer product, the PIC18LF2320-I/SO from Microchip Technology is a reliable and scalable solution that can meet your microcontroller needs with its rich feature set and proven performance.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4257 $51.4056
19+ $5.2724 $100.1756
30+ $5.1076 $153.2280
41+ $4.9429 $202.6589
53+ $4.7781 $253.2393
71+ $4.2838 $304.1498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,838 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess