EN
  • EN
  • DE

PIC18LF14K50-I/P

Part No PIC18LF14K50-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name PIC18LF14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889698-PIC18LF14K50-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K50-I/P CAD Model

Description

Microchip Technology's PIC18LF14K50-I/P Microcontroller

The PIC18LF14K50-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. Designed with an advanced 8-bit architecture, this MCU provides a perfect balance between power consumption and processing capabilities, making it an ideal choice for designers who require both low power and high performance in their designs.

This MCU is part of the PIC18F family, which is well-known for its rich feature set and integrated peripherals that enable complex applications to be developed with reduced time and cost. The PIC18LF14K50-I/P operates at a voltage range of 1.8V to 3.6V, targeting battery-powered and portable applications where power efficiency is critical.

Key features of the PIC18LF14K50-I/P include:

  • Flash Memory: Equipped with 16KB of flash memory, it offers ample space for application code and data storage.
  • RAM and EEPROM: It comes with 768 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • High-Speed USB 2.0: With a built-in full-speed USB 2.0 module, it allows for easy integration into USB-based systems, supporting data transfer rates of up to 12 Mbps.
  • Comprehensive Peripheral Set: Includes an array of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), comparators, timers, PWM modules, and serial communication modules (USART, SPI, I2C).
  • Oscillator Options: Offers multiple oscillator options including a precision internal oscillator, which eliminates the need for an external crystal, reducing system costs and simplifying design.
  • Power Management: Features Power Managed modes for energy saving, including nanoWatt Technology for extreme low-power operation.

The PIC18LF14K50-I/P is available in a 20-pin PDIP package, making it easy to integrate into a variety of PCB layouts. Its robust design and comprehensive technical support from Microchip Technology make it a reliable and popular choice for applications such as USB peripherals, sensors, instrumentation, and many other low-power embedded systems.

Overall, the PIC18LF14K50-I/P is a powerful MCU that offers developers the flexibility to tackle complex tasks while maintaining low power consumption, making it a smart choice for modern, power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5927 $83.1854
4+ $34.1268 $136.5072
6+ $33.0607 $198.3642
8+ $31.9947 $255.9576
10+ $30.9274 $309.2740
13+ $27.7281 $360.4653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess