EN
  • EN
  • DE

PIC18LF1320-I/SO

Part No PIC18LF1320-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 18SOIC / MCU 8-bit PIC RISC 8KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 792142-PIC18LF1320-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF1320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF1320-I/SO CAD Model

Description

Microchip Technology's PIC18LF1320-I/SO Microcontroller

The PIC18LF1320-I/SO is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. This powerful MCU is designed to cater to a wide array of applications, particularly those requiring a compact, yet feature-rich controller with low power consumption.

Key Features:

  • Core: The device is built around a high-performance PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for demanding applications.
  • Memory: It comes equipped with 4KB of flash memory and 256 bytes of RAM, ensuring sufficient space for code and data handling.
  • EEPROM: 256 bytes of EEPROM are provided, allowing for non-volatile storage of important data.
  • I/O Pins: The MCU features 13 versatile I/O pins, which can be programmed for various functions including digital input/output and analog input, providing flexibility in peripheral connections.
  • Power Efficiency: Operating at 2.0-5.5V, this low-power device includes power-managed modes, making it ideal for battery-powered or power-sensitive applications.
  • Communication: It supports serial communication through USART, SPI, and I²C, offering straightforward integration with a multitude of peripheral devices.
  • Temperature Range: The PIC18LF1320-I/SO operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: The device is available in a 18-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

This microcontroller is highly versatile and can be used in various applications such as:

  • Embedded control systems
  • Automotive applications
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust set of features and Microchip's reputation for quality, the PIC18LF1320-I/SO is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products. Its combination of performance, power efficiency, and flexibility make it a valuable component in any microcontroller-based system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess