EN
  • EN
  • DE

PIC18F87K90-I/PTRSL

Part No PIC18F87K90-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V/5V Automotive 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792136-PIC18F87K90-I/PTRSL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F87K90
Introduction Date May 24, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC18F87K90-I/PTRSL CAD Model

Description

Microchip Technology's PIC18F87K90-I/PTRSL Microcontroller

The PIC18F87K90-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded control applications. This powerful MCU is based on Microchip's PIC18 family, known for its robust architecture, wide range of features, and versatility in various applications. It is particularly suitable for automotive, industrial, and consumer applications that require sophisticated control and connectivity features.

Key Features:

  • Core: The MCU features a PIC18 core with a maximum CPU speed of 64 MHz, providing ample processing power for complex tasks and algorithms.
  • Memory: It comes with 128 KB of Flash program memory, allowing for sizeable code storage, and 3,904 bytes of RAM for efficient data handling.
  • I/O Pins: The device offers up to 70 input/output pins, providing extensive interfacing capabilities with peripherals and external devices.
  • Analog-to-Digital Converter: An integrated 12-bit ADC with up to 31 channels enables precise analog signal measurement, essential for sensor interfacing and data acquisition.
  • Communication Peripherals: It includes a variety of communication interfaces such as EUSART, SPI, and I²C, facilitating connectivity with other microcontrollers, sensors, and modules.
  • Timers and PWM: Multiple timers and up to 12 PWM outputs support complex timing operations and control of actuators like motors and LEDs.
  • Extended Temperature Range: The MCU operates effectively across an extended temperature range, making it suitable for harsh environments.
  • Power Management: Enhanced power management features enable low-power operation, which is critical for battery-powered and energy-sensitive applications.

Package and Quality:

The PIC18F87K90-I/PTRSL is available in a 80-pin TQFP package, providing a compact form factor for space-constrained applications. Microchip Technology ensures high-quality and reliability standards, making this MCU a dependable choice for professional and commercial projects.

Applications:

With its extensive feature set and robust design, the PIC18F87K90-I/PTRSL is ideal for a wide range of applications, including automotive systems, industrial automation, home appliances, and consumer electronics. Its adaptability and performance also make it a preferred choice for the development of IoT devices and smart control systems.

Overall, the PIC18F87K90-I/PTRSL from Microchip Technology is a versatile and powerful MCU that can meet the demands of modern embedded systems, providing designers with a flexible platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess