EN
  • EN
  • DE

PIC18F67K22-I/PTRSL

Part No PIC18F67K22-I/PTRSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F67
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F67K22IPTRSL
Standard Package 160
Win Source Part Number 1322361-PIC18F67K22-I/PTRSL
Ultra Librarian 3D Model Ultra Librarian PIC18F67K22-I/PTRSL CAD Model

Description

Microchip Technology's PIC18F67K22-I/PTRSL Microcontroller

The PIC18F67K22-I/PTRSL is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC18F K22 family and is designed for a wide range of applications that require advanced communication, real-time control, and robust operation in harsh environments.

Key Features:

  • Core Processor: The MCU is built around Microchip's advanced 8-bit PIC architecture, providing a perfect balance between power consumption and performance.
  • Program Memory: It comes with 64KB of flash memory, offering ample space for complex application code and data storage.
  • RAM: With 3,936 bytes of RAM, this device can handle multiple tasks and buffer sizable amounts of data for processing.
  • EEPROM: The inclusion of 1KB of EEPROM allows for easy data storage without the need for external memory components.
  • I/O Pins: The PIC18F67K22-I/PTRSL features 53 programmable I/O pins, providing extensive interface options for peripheral devices.
  • Communication Peripherals: It supports multiple communication protocols, including SPI, I2C, and UART, making it highly versatile for various communication requirements.
  • Analog Features: The device includes a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and two comparators, facilitating precise sensor readings and analog signal processing.
  • Temperature Range: This MCU operates within an extended temperature range, ensuring reliability from -40°C to 85°C.
  • Supply Voltage: It can be powered by a supply voltage ranging from 1.8V to 3.6V, accommodating low-power applications and battery-operated devices.

Applications:

The PIC18F67K22-I/PTRSL is ideal for a variety of applications, including industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set enables developers to implement complex algorithms, manage multiple I/O peripherals, and maintain stable operation through a wide range of environmental conditions.

Design Support:

Microchip Technology provides comprehensive design support for the PIC18F67K22-I/PTRSL, including development tools, software libraries, and documentation, to accelerate the development process and help engineers bring their products to market faster.

With its advanced features and support for multiple communication protocols, the PIC18F67K22-I/PTRSL is a versatile and powerful microcontroller that can serve as the heart of your next embedded design project.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess