EN
  • EN
  • DE

PIC18F67J60-I/PT

Part No PIC18F67J60-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 41.667MHz
Number of I/O 39
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3808 x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210133-PIC18F67J60-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation
Family Name PIC18F67J60
Introduction Date March 29, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F67J60-I/PT CAD Model

Description

The PIC18F67J60-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This robust and versatile integrated circuit is designed to cater to a wide range of applications, particularly those requiring embedded networking capabilities. It is part of Microchip's PIC18F family, known for their advanced features and ease of use.

Key Features

  • Integrated Ethernet Controller: One of the standout features of the PIC18F67J60-I/PT is its built-in Ethernet controller, which supports 10Base-T (10 Mbps). This allows for easy and direct connection to networked environments, making it ideal for Internet of Things (IoT) applications, remote monitoring, and control systems.
  • Flash Memory: The device comes with 128 KB of enhanced flash memory, providing ample space for complex programs and data storage. This memory is also self-programmable under software control, increasing flexibility in firmware updates.
  • High-Performance CPU: The MCU operates with a powerful 10 MIPS (million instructions per second) performance at 40 MHz, ensuring swift processing and response times for demanding applications.
  • Rich Peripheral Set: It includes a variety of built-in peripherals such as analog-to-digital converters (ADCs), PWM outputs, and multiple communication interfaces like SPI, UART, and I²C, which extend its functionality and ease of integration into various systems.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for battery-operated and power-sensitive applications.

Applications

The PIC18F67J60-I/PT is suitable for a broad spectrum of applications, including but not limited to:

  • Home automation systems
  • Industrial control systems
  • Networked sensors and devices
  • Building automation
  • Embedded web servers

Package and Quality Assurance

The MCU is available in a 64-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. In addition, Microchip Technology's commitment to quality ensures that each PIC18F67J60-I/PT microcontroller meets the highest industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess