EN
  • EN
  • DE

PIC18F66K80-I/PT

Part No PIC18F66K80-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.6K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 210132-PIC18F66K80-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F66K80-I/PT CAD Model

Description

Microchip Technology PIC18F66K80-I/PT Microcontroller

The Microchip PIC18F66K80-I/PT is a high-performance microcontroller that belongs to the PIC18F K80 family, renowned for its advanced features and capabilities suitable for a wide range of applications. This particular model comes in a 64-TQFP (Thin Quad Flat Package) and operates with an industrial temperature range, making it ideal for robust environments and demanding applications.

Key Features:

  • Core: The device is built on a high-performance PIC18 core with an operating speed of up to 64 MHz, powered by an internal oscillator. It also supports nanoWatt technology, ensuring efficient power management and reduced power consumption.
  • Memory: The PIC18F66K80-I/PT is equipped with 64 KB of flash memory, 4 KB of RAM, and 1 KB of EEPROM, providing ample space for complex programs and data storage.
  • Communication Peripherals: It includes a variety of communication interfaces such as CAN (Controller Area Network), multiple Enhanced USARTs (EUSART), SPI (Serial Peripheral Interface), and I²C (Inter-Integrated Circuit), allowing for versatile connectivity options.
  • Analog Features: The microcontroller features a 12-bit, 16-channel Analog-to-Digital Converter (ADC), which enables precise analog signal measurements. Additionally, it has three comparators and a programmable voltage reference module.
  • Digital Peripherals: There are also several digital peripherals including timers, PWM (Pulse Width Modulation) modules, and Capture/Compare modules, which are essential for timing and control applications.
  • Supply Voltage and Power Consumption: The device operates with a supply voltage range of 1.8V to 5.5V, accommodating a wide array of power sources and ensuring compatibility with both 3.3V and 5V systems.

Applications:

The versatility of the PIC18F66K80-I/PT makes it suitable for various applications, including automotive systems, industrial control, home automation, medical devices, and IoT (Internet of Things) projects. Its robust design and comprehensive feature set allow designers to implement complex algorithms and communication protocols, making it an excellent choice for advanced embedded systems.

Conclusion:

In summary, the Microchip PIC18F66K80-I/PT microcontroller is a powerful and versatile component that offers a rich set of features to meet the demands of modern embedded systems. With its extensive memory, multiple communication interfaces, and efficient power management, it stands out as a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3627 $52.3524
25+ $4.0866 $102.1650
38+ $3.9486 $150.0468
55+ $3.6724 $201.9820
71+ $3.5344 $250.9424
89+ $3.3963 $302.2707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,253 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess