Microchip Technology PIC18F66J55-I/PT Microcontroller
The PIC18F66J55-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and ease of use. This product is part of the PIC18F series, which is well-suited for a broad range of applications including industrial control systems, automotive systems, consumer electronics, and communication devices.
Key Features:
- Core: The device features a powerful PIC18 core with an operating speed of up to 48 MHz, providing the computational power required for complex tasks and real-time processing.
- Program Memory: It comes with 64 KB of flash memory, ensuring ample space for application code and data storage.
- RAM: The MCU is equipped with 3808 bytes of RAM, facilitating efficient data manipulation and buffer storage.
- EEPROM: 1024 bytes of EEPROM allow for easy data storage without the need for external memory components.
- I/O Pins: With 52 versatile I/O pins, this microcontroller provides a flexible interface for connecting a wide array of peripherals and sensors.
- Communication Interfaces: It supports multiple communication protocols including USB 2.0, SPI, I2C, and USART, making it ideal for complex communication tasks.
- Timers and PWM: The device features multiple timers and up to 14 PWM outputs, perfect for precise control applications like motor control and LED dimming.
- Analog Features: The PIC18F66J55-I/PT includes a 12-bit ADC with up to 24 channels, offering accurate analog signal measurement capabilities.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme environments.
- Packaging: The MCU is available in a 64-pin TQFP package, which is suitable for space-constrained applications.
Applications:
With its robust feature set, the PIC18F66J55-I/PT is ideal for applications such as:
- Industrial control systems
- Automotive electronics
- Home automation
- Medical devices
- Smart sensors
- Consumer electronics
The Microchip PIC18F66J55-I/PT MCU is designed to meet the needs of developers and engineers looking for a reliable and flexible microcontroller solution. Its extensive feature set paired with Microchip's support and resources make it an excellent choice for both simple and complex electronic designs.