EN
  • EN
  • DE

PIC18F65J11-I/PT

Part No PIC18F65J11-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High-Performance Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1238288-PIC18F65J11-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name P-IC18F65J11
Introduction Date October 13, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F65J11-I/PT CAD Model

Description

Product Overview: PIC18F65J11-I/PT from Microchip Technology

The PIC18F65J11-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is designed to cater to a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and more. With its advanced features and capabilities, the PIC18F65J11-I/PT stands out as a versatile choice for designers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • Core: The MCU features a PIC18 core with an 8-bit architecture, providing a perfect balance between power consumption and processing capabilities.
  • Memory: It comes equipped with 32KB of flash memory, which is ideal for storing application code, and 2KB of RAM for efficient data manipulation.
  • Speed: The device operates at a maximum speed of 12 MIPS (Million Instructions Per Second), ensuring swift execution of complex tasks.
  • I/O Ports: The PIC18F65J11-I/PT offers 52 programmable I/O lines, giving developers ample flexibility to interface with external peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Communication Interfaces: A variety of communication protocols are supported, including SPI, I2C, and UART, enabling easy data exchange with other devices and systems.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Applications:

The PIC18F65J11-I/PT is designed for a broad array of applications. Its robust feature set makes it an excellent choice for advanced control systems, automotive electronics, home automation, portable devices, medical instruments, and much more. Its versatility and performance ensure that it can meet the demands of both simple and complex projects.

Why Choose PIC18F65J11-I/PT?

Selecting the PIC18F65J11-I/PT for your project means choosing a microcontroller that delivers a potent combination of processing power, memory capacity, and peripheral integration. Microchip's commitment to quality and long-term availability makes this MCU a secure and future-proof choice for your embedded systems. Whether you're an experienced engineer or just starting out, the PIC18F65J11-I/PT provides the tools and performance necessary to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0234 $51.3978
41+ $2.4807 $101.7087
63+ $2.4032 $151.4016
86+ $2.3257 $200.0102
112+ $2.2482 $251.7984
149+ $2.0156 $300.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess