EN
  • EN
  • DE

PIC18F57K42-E/MV

Part No PIC18F57K42-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000813-PIC18F57K42-E/MV
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Program Memory Size 128KB (64K x 16)
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F57K42-E/MV CAD Model

Description

Microchip Technology's PIC18F57K42-E/MV

The PIC18F57K42-E/MV from Microchip Technology is a versatile and powerful microcontroller designed to cater to a wide range of applications. This 8-bit MCU from the renowned PIC18 family comes equipped with advanced features that make it an ideal choice for projects that require a mix of high performance, low power consumption, and a rich set of peripherals.

At the heart of the PIC18F57K42-E/MV is a robust core with a maximum CPU speed of 64 MHz, providing the computational power needed for complex tasks. The device boasts a substantial program memory of 128 KB and a generous 8 KB of RAM, ensuring ample space for application code and data storage. With 1024 bytes of EEPROM, it also offers reliable non-volatile storage for critical data that must persist through power cycles.

This microcontroller features an impressive array of integrated peripherals. It includes several communication interfaces such as SPI, I2C, and UARTs, which facilitate easy connectivity with other devices and sensors. The device also features a 12-bit, 24-channel Analog-to-Digital Converter (ADC) for precise measurement of analog signals, making it perfect for data acquisition systems.

The PIC18F57K42-E/MV supports five 16-bit timers and three 8-bit timers, which are essential for timing-related tasks like PWM generation for motor control or creating precise delays. Additionally, the microcontroller provides 10-bit PWM outputs, which can be used for LED dimming, sound generation, or other PWM applications.

Microchip Technology has also equipped this MCU with advanced power management features. The device can operate in multiple power modes, allowing developers to balance performance with power efficiency to extend battery life in portable applications. Its wide operating voltage range from 1.8V to 3.6V provides flexibility in power supply design.

The PIC18F57K42-E/MV is available in a 64-pin UQFN package, making it compact enough for space-constrained applications while still offering an abundance of I/O options for interfacing with external components. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18F57K42-E/MV is a reliable and feature-rich choice for developers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess