EN
  • EN
  • DE

PIC18F47K42-I/MV

Part No PIC18F47K42-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40UQFN / PIC series Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC18F47K42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1168058-PIC18F47K42-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F47K42-I/MV CAD Model

Description

Microchip Technology PIC18F47K42-I/MV Microcontroller

The PIC18F47K42-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and flexibility in various applications. This microcontroller is part of the PIC18 K42 family, which is well-suited for a wide range of applications including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The MCU features a powerful 8-bit PIC18 core with a maximum clock speed of 64 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of SRAM, offering ample space for program storage and efficient data management.
  • I/O Ports: The device includes up to 36 programmable I/O pins, which allow for versatile interfacing with external components and peripherals.
  • Communication Interfaces: A variety of communication modules are available, including SPI, I2C, UART, and LIN for comprehensive connectivity options.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) with computation features allows for precise analog signal measurement and processing.
  • Timers and PWM: The MCU is equipped with multiple timers, along with Capture/Compare/PWM (CCP) and Complementary Waveform Generator (CWG) modules, ideal for timing-related functions and motor control applications.
  • Power Management: With its Power Management features, including Idle and Doze modes, the PIC18F47K42-I/MV ensures efficient power usage, which is crucial for battery-operated devices.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.
  • Package: The device is available in a 40-pin UQFN package, which is suitable for space-constrained applications.

Applications:

The PIC18F47K42-I/MV is designed to meet the needs of developers requiring a versatile MCU for applications that demand low power consumption, advanced communication, and high-speed control. It is ideal for smart sensors, home automation systems, automotive accessories, and portable medical devices, among others.

Overall, the PIC18F47K42-I/MV from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect balance between performance and power efficiency, making it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9992 $54.9912
25+ $4.1019 $102.5475
38+ $3.9738 $151.0044
53+ $3.8456 $203.8168
68+ $3.7174 $252.7832
91+ $3.3328 $303.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess