EN
  • EN
  • DE

PIC18F47J53T-I/ML

Part No PIC18F47J53T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18J
Package Reel - TR
Number of I/O 34
Family Name PIC18F47J53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F47J53T-I/MLCT, PIC18F47J53T-I/MLTR, PIC18F47J53T-I/MLDKR, PIC18F47J53T-I/ML-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852888-PIC18F47J53T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F47J53T-I/ML CAD Model

Description

Product Overview: PIC18F47J53T-I/ML from Microchip Technology

The PIC18F47J53T-I/ML is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, known for its robust architecture, versatile features, and exceptional reliability. Designed with an advanced 8-bit architecture, this MCU is part of the PIC18F series, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device operates with a powerful PIC18 core, offering a maximum speed of 48 MHz. Its C compiler optimized architecture with optional extended instruction set is designed to execute complex tasks efficiently.
  • Memory: It includes 128 KB of flash memory for program storage, 3,904 bytes of RAM for data operations, and 1 KB of EEPROM for non-volatile data storage, which is essential for applications that require data retention after power-off.
  • I/O and Peripherals: The MCU comes with 36 I/O pins and a rich set of peripherals including USB 2.0 Full-Speed, nanoWatt XLP technology for low power consumption, 12-bit Analog-to-Digital Converters (ADC), multiple PWM outputs, and serial communication interfaces like SPI and I2C.
  • Power Management: It features nanoWatt XLP technology which provides extremely low power consumption during Sleep, Real-Time Clock operation, and other low-power modes, making it ideal for battery-powered and portable applications.
  • Package: The MCU is available in a 44-pin QFN (Quad Flat No-lead) package, denoted by the 'ML' at the end of the product name, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18F47J53T-I/ML enables it to be used in a variety of applications, including:

  • USB Interface Applications
  • Battery Management Systems
  • Industrial Control Systems
  • Automotive Accessories
  • Consumer Electronics
  • Medical Devices

With its advanced features and Microchip's commitment to quality, the PIC18F47J53T-I/ML is a reliable choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0994 $52.6898
40+ $2.5431 $101.7240
61+ $2.4636 $150.2796
84+ $2.3842 $200.2728
109+ $2.3047 $251.2123
146+ $2.0663 $301.6798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,571 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess