EN
  • EN
  • DE

PIC18F46K22-E/MV

Part No PIC18F46K22-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40UQFN / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V/5V Automotive 40-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-UFQFN Exposed Pad
Manufacturer Package 40-UQFN (5x5)
Win Source Part Number 792108-PIC18F46K22-E/MV
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F46K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46K22-E/MV CAD Model

Description

Microchip Technology's PIC18F46K22-E/MV Microcontroller

The PIC18F46K22-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a variety of applications that require efficient power management, versatile communication interfaces, and robust operation in demanding environments. This MCU is part of the popular PIC18 family, well-regarded for its ease of use and advanced features.

Key Features:

  • CPU: The core of the PIC18F46K22-E/MV operates at speeds up to 64 MHz, providing robust processing capabilities with a C compiler optimized architecture for the PIC18 instruction set.
  • Memory: It comes equipped with 64 KB of flash program memory, 3,936 bytes of RAM, and 1,024 bytes of EEPROM. This generous memory allocation allows for complex programs and data storage without external memory components.
  • I/O Pins: With up to 35 general-purpose I/O pins, this MCU can interface with a wide array of sensors, actuators, and other peripherals, making it ideal for embedded systems that require multiple input and output connections.
  • Analog-to-Digital Converter (ADC): The device includes a 10-bit ADC with up to 28 channels, offering precise analog signal measurement for applications such as sensor interfacing and data acquisition.
  • Communication Interfaces: The PIC18F46K22-E/MV supports multiple communication protocols including SPI, I2C, and USART, facilitating easy integration with other digital systems and components.
  • Power Management: This MCU features a range of power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption for battery-powered or energy-conscious applications.
  • Temperature Range: The operational temperature range of -40°C to +85°C ensures reliable performance in extreme conditions, making it suitable for industrial and automotive applications.
  • Packaging: The MCU is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small-scale production.

Applications:

The PIC18F46K22-E/MV is versatile enough to be used in a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, home automation, and consumer electronics. Its rich set of features and reliable operation make it an excellent choice for designers looking for a high-quality MCU with advanced capabilities.

Overall, the PIC18F46K22-E/MV from Microchip Technology stands out as a powerful and flexible MCU solution that can meet the needs of a wide range of embedded system projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess