EN
  • EN
  • DE

PIC18F46K20-I/PT

Part No PIC18F46K20-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061896-PIC18F46K20-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F46K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46K20-I/PT CAD Model

Description

Microchip Technology PIC18F46K20-I/PT Microcontroller

The PIC18F46K20-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. This MCU is part of the popular PIC18F family and is designed to support a wide range of applications, including industrial automation, automotive systems, consumer electronics, and more.

Key Features:

  • Core: Enhanced Mid-range 8-bit CPU with an extended instruction set for improved operation.
  • Speed: Up to 64 MHz internal oscillator, providing a speedy response and processing capability.
  • Program Memory: 64KB of flash memory, allowing for ample space for complex programs and algorithms.
  • RAM: 3,904 bytes of RAM for variable storage and efficient data manipulation.
  • Data EEPROM: 1,024 bytes, useful for non-volatile storage needs.
  • I/O Pins: 36 general-purpose I/O pins for versatile connectivity and peripheral control.
  • Timers: Multiple timers, including four 16-bit timers and one 8-bit timer for precise event management.
  • Communication: Integrated peripherals for serial communication, including USART, SPI, and I2C modules for flexible data exchange.
  • Analog-to-Digital Converter: 10-bit, up to 11 channels ADC for accurate analog signal measurement.
  • Power Management: Wide operating voltage range (2.0V to 5.5V) and power-saving modes for energy-efficient operation.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under various environmental conditions.
  • Package: 44-pin TQFP package for a compact footprint on PCBs.

Applications:

The PIC18F46K20-I/PT is a versatile MCU that can be used in a multitude of applications, such as:

  • Automotive systems and accessories
  • Industrial control systems
  • Home appliances and smart home devices
  • Medical devices and instrumentation
  • Consumer electronics
  • Embedded systems and IoT devices

With its robust feature set and Microchip's commitment to quality, the PIC18F46K20-I/PT is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7156 $51.8716
26+ $3.8693 $100.6018
41+ $3.7483 $153.6803
56+ $3.6274 $203.1344
72+ $3.5065 $252.4680
96+ $3.1438 $301.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess