EN
  • EN
  • DE

PIC32MX274F256B-I/MM

Part No PIC32MX274F256B-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 17
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC32MX274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368759-PIC32MX274F256B-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC32MX274F256B-I/MM CAD Model

Description

Microchip Technology's PIC32MX274F256B-I/MM

The PIC32MX274F256B-I/MM is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's popular PIC32MX family. Designed for embedded control and computing applications, this MCU offers a perfect blend of power, flexibility, and efficiency, making it an ideal choice for a wide range of products and applications such as consumer electronics, industrial automation, and Internet of Things (IoT) devices.

At the heart of the PIC32MX274F256B-I/MM is a MIPS M4K core running at up to 72 MHz, providing a balanced approach to processing power and energy consumption. With 256 KB of Flash memory and 64 KB of RAM, this microcontroller provides ample space for code storage and efficient operation of complex applications.

The device operates in the industrial temperature range (-40°C to +85°C), ensuring reliable performance in challenging environmental conditions. Its package is a space-saving 28-pin QFN, ideal for compact designs where board space is at a premium.

The MCU boasts a rich set of peripherals, including:

  • USB 2.0 OTG controller with integrated PHY for full-speed communication.
  • Two I2S/SPI modules for audio processing and serial communications.
  • I2C module for interfacing with sensors and other peripherals.
  • Five 16-bit timers/counters and five input capture/output compare/PWM modules for precise timing and control.
  • Parallel Master Port (PMP) for interfacing with LCDs and other parallel devices.

For enhanced connectivity, the PIC32MX274F256B-I/MM includes a 10/100 Ethernet MAC with industry-standard MII and RMII interfaces. This feature enables networked applications, allowing devices to communicate within a local area network or across the internet.

Security features are also embedded in the MCU, including an onboard hardware Random Number Generator (RNG) for cryptography-related functions. This makes the PIC32MX274F256B-I/MM suitable for applications requiring secure data exchange and encryption.

Microchip's MPLAB® X Integrated Development Environment (IDE) supports the PIC32MX274F256B-I/MM, providing developers with a comprehensive suite of tools for code development, debugging, and programming. This ensures a streamlined development process from initial design to final production.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4771 $52.0191
50+ $2.0325 $101.6250
77+ $1.9690 $151.6130
105+ $1.9055 $200.0775
136+ $1.8420 $250.5120
182+ $1.6514 $300.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess