EN
  • EN
  • DE

PIC18F46J50-I/ML

Part No PIC18F46J50-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088852-PIC18F46J50-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F46J50-I/ML CAD Model

Description

Microchip Technology PIC18F46J50-I/ML Microcontroller

The PIC18F46J50-I/ML from Microchip Technology is a high-performance microcontroller (MCU) that combines the efficiency of Microchip's PIC18 architecture with the added functionality of a Full-Speed USB 2.0 interface. Designed for a broad range of applications, this MCU is particularly well-suited for USB connectivity solutions within embedded systems. The compact 44-pin QFN (Quad Flat No-lead) package makes it ideal for space-constrained applications.

Featuring a robust 8-bit processor, the PIC18F46J50 operates at a maximum frequency of 48 MHz with a 12 MIPS (million instructions per second) execution speed, ensuring swift and efficient processing. It comes equipped with 64 KB of flash memory for program storage and 3,840 bytes of RAM for data, providing ample space for complex applications and algorithms.

The device includes a variety of peripherals that enhance its capabilities, such as:

  • 25 I/O pins for versatile connectivity options
  • 8 x 10-bit Analog-to-Digital Converters (ADC) for interfacing with analog sensors and inputs
  • 2 x PWM outputs for motor control and other PWM applications
  • 5 x Capture/Compare/PWM (CCP) modules for advanced timing and control
  • Serial Communication interfaces including SPI, I2C, and UART for multi-protocol communication

One of the standout features of the PIC18F46J50-I/ML is its integrated Full-Speed USB 2.0 module, which allows for easy implementation of USB connectivity without the need for external components. This feature makes it a perfect choice for developing USB-enabled devices that require a reliable microcontroller for data transfer and communication with PCs or other USB host devices.

The MCU is also designed with power efficiency in mind. It supports various power-managed modes, including Idle and Sleep modes, which help to reduce power consumption and extend battery life in portable applications.

Furthermore, the PIC18F46J50-I/ML is supported by Microchip's comprehensive suite of development tools, including the MPLAB IDE and MPLAB X Integrated Development Environments, as well as a wide array of software libraries and hardware development boards, making prototyping and development quick and efficient.

In summary, the PIC18F46J50-I/ML from Microchip Technology is a feature-rich and versatile microcontroller that provides a perfect blend of performance, USB functionality, and power efficiency, suitable for a wide range of embedded systems applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2658 $50.1264
20+ $5.1412 $102.8240
31+ $4.9805 $154.3955
42+ $4.8198 $202.4316
54+ $4.6592 $251.5968
72+ $4.1772 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess