EN
  • EN
  • DE

MAX9722AETE+

Part No MAX9722AETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 130MW 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-TQFN (3x3)
Manufacturer Maxim Integrated
Series DirectDrive®
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name MAX9722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925755-MAX9722AETE+
Ultra Librarian 3D Model Ultra Librarian MAX9722AETE+ CAD Model

Description

Maxim Integrated MAX9722AETE+ High-Fidelity Headphone Amplifier

The MAX9722AETE+ is a premium audio component from Maxim Integrated, designed to provide high-fidelity audio amplification for headphone applications. This integrated circuit is a testament to Maxim's commitment to delivering superior audio performance and quality in a compact, power-efficient package. The MAX9722AETE+ is ideal for portable music players, smartphones, tablets, and other devices where exceptional sound quality is desired.

The MAX9722AETE+ operates from a single 2.7V to 5.5V supply, making it versatile for various portable applications. It delivers up to 130mW of output power per channel into a 32Ω load, ensuring ample volume and clarity for most headphone types. The amplifier also boasts a low 0.003% total harmonic distortion plus noise (THD+N) at 1kHz, which ensures that the audio output remains pure and undistorted, even at high volumes.

One of the standout features of the MAX9722AETE+ is its DirectDrive® technology, which removes the need for large DC-blocking capacitors. This technology not only saves on board space but also improves low-frequency response and reduces pops and clicks during power-up and shutdown. The inclusion of a high 75dB power-supply rejection ratio (PSRR) minimizes noise and interference from the power supply, further enhancing the listening experience.

The MAX9722AETE+ comes in a compact, thermally-efficient, 16-pin TQFN-EP (5mm x 5mm) package, making it easy to integrate into modern, space-constrained designs. It also features a low-power shutdown mode, which reduces the quiescent current to less than 1µA, extending battery life in portable applications.

For design flexibility, the MAX9722AETE+ includes externally configurable gain settings and a high-impedance output for line-out applications. This allows designers to tailor the amplifier's performance to the specific needs of their audio system.

In summary, the MAX9722AETE+ from Maxim Integrated is a sophisticated, high-performance headphone amplifier that offers excellent sound quality, efficiency, and design flexibility. Its advanced features and compact size make it an ideal choice for audio enthusiasts and professionals looking to create superior portable audio experiences.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess