EN
  • EN
  • DE

PIC18F4682-E/ML

Part No PIC18F4682-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 80KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 80KB (40K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F4682
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379469-PIC18F4682-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F4682-E/ML CAD Model

Description

Microchip Technology's PIC18F4682-E/ML Microcontroller

The PIC18F4682-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the popular PIC18F family, which is renowned for its robust architecture, versatile features, and ease of use. The PIC18F4682-E/ML is particularly suitable for automotive, industrial control, smart sensors, and a variety of other applications that require reliable operation in demanding environments.

This microcontroller features an enhanced flash memory with 10,000 erase/write cycles and data retention of 20 years, ensuring long-term reliability for your projects. With 64KB of program memory and 3,328 bytes of RAM, the PIC18F4682-E/ML provides ample space for complex applications and the flexibility to handle multiple tasks simultaneously.

One of the standout features of the PIC18F4682-E/ML is its rich set of peripherals. It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. Additionally, it offers two Enhanced Capture/Compare/PWM (ECCP) modules, which are perfect for advanced control applications such as motor control and power conversion.

The device operates at a wide voltage range of 4.2V to 5.5V, making it compatible with various power supply designs. It also supports an extended temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions. The PIC18F4682-E/ML comes in a 44-pin QFN package, which is highly compact and suitable for space-constrained applications.

For communication, this MCU is equipped with multiple serial interfaces, including a synchronous serial port (SSP) with SPI and I2C modes, two asynchronous (full-duplex) serial USARTs, and a Parallel Slave Port. These interfaces provide excellent connectivity options for peripheral devices and other microcontrollers.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the design process. With these resources, programming and debugging the PIC18F4682-E/ML become more efficient, reducing time to market for your products.

In summary, the PIC18F4682-E/ML from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and peripherals, making it an ideal choice for a wide array of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess