EN
  • EN
  • DE

PIC18F45Q43-I/PT

Part No PIC18F45Q43-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP / PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18F, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356789-PIC18F45Q43-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45Q43-I/PT CAD Model

Description

Microchip Technology's PIC18F45Q43-I/PT Microcontroller

The PIC18F45Q43-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, connectivity, and robust operation in a compact form factor. This microcontroller is part of the PIC18-Q43 family that features Core Independent Peripherals (CIPs), intelligent analog, and low-power operation, making it ideal for automation, control systems, and IoT devices.

Key Features:

  • High-Efficiency Core: The PIC18F45Q43-I/PT operates with a modified Harvard architecture that allows it to perform at speeds of up to 64 MHz. This provides the power and flexibility needed for complex tasks and real-time processing.
  • Enhanced CIPs: Core Independent Peripherals enable the microcontroller to handle various tasks without burdening the CPU. This includes peripherals like Configurable Logic Cells (CLCs), Complementary Waveform Generators (CWGs), and Multiple-output Capture Compare PWMs (MCCPs) which help in creating sophisticated control systems.
  • Intelligent Analog: The device boasts advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), zero-cross detect, and on-chip voltage reference, allowing for precise sensor interfacing and data acquisition.
  • Connectivity: With support for I2C, SPI, and UART serial communication protocols, the PIC18F45Q43-I/PT ensures seamless integration with other components and systems, providing versatile connectivity options for designers.
  • Low Power Consumption: Power management is a critical aspect of modern electronics, and this microcontroller offers multiple low-power modes to ensure energy efficiency, making it suitable for battery-operated devices.
  • Packaging: The device comes in a TQFP (Thin Quad Flat Pack) package with 44 pins, offering a balance between I/O capabilities and a small footprint.

Applications:

The PIC18F45Q43-I/PT's rich feature set makes it a versatile choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Whether you're designing a sophisticated industrial controller or an energy-efficient IoT sensor, the PIC18F45Q43-I/PT from Microchip Technology offers a comprehensive solution that combines performance, connectivity, and power efficiency in a single chip.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7903 $50.2254
44+ $2.2895 $100.7380
68+ $2.2179 $150.8172
94+ $2.1464 $201.7616
121+ $2.0748 $251.0508
162+ $1.8602 $301.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess